FORD WSS-M3H105-B6

CARPET, POLYESTER, NON WOVEN, FLAT FELT, NEEDLED, ONE LAYER SYSTEM 850 G/M2 (25 oz) NOMINAL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 1 May 2013
Status: inactive
Page Count: 4
scope:

The materials defined by these specifications are flat felt, needled, nonwoven carpets of good quality and uniform composition. The carpet face is made with 100% virgin face fiber and has no separate backing system since the backing is integrated into the face material. This material has a heathered gray coloration and is not a solid color, color match.

Document History

FORD WSS-M3H105-B6
May 1, 2013
CARPET, POLYESTER, NON WOVEN, FLAT FELT, NEEDLED, ONE LAYER SYSTEM 850 G/M2 (25 oz) NOMINAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are flat felt, needled, nonwoven carpets of good quality and uniform composition. The carpet face is made with 100% virgin face fiber and has no separate...

References

Advertisement