FORD WSS-M3H105-B5
CARPET, POLYESTER, NON WOVEN, FLAT FELT, NEEDLED, ONE LAYER SYSTEM 300 G/M2 (8.8 oz) NOMINAL ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 4 |
scope:
The materials defined by these specifications are flat felt, needled, nonwoven carpets of good quality and uniform composition. The carpet face is made with 100% virgin face fiber and has no separate backing system since the backing is integrated into the face material. This material has a heathered gray coloration and is not a solid color, color match.
Document History
FORD WSS-M3H105-B5
May 1, 2013
CARPET, POLYESTER, NON WOVEN, FLAT FELT, NEEDLED, ONE LAYER SYSTEM 300 G/M2 (8.8 oz) NOMINAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are flat felt, needled, nonwoven carpets of good quality and uniform composition. The carpet face is made with 100% virgin face fiber and has no separate...