DIN EN ISO 17636-2
Non-destructive testing of welds - Radiographic testing - Part 2: X- and gamma-ray techniques with digital detectors (ISO 17636-2:2013)
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This part of ISO 17636 specifies fundamental techniques of digital radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on generally recognized practice and fundamental theory of the subject.
This part of ISO 17636 applies to the digital radiographic examination of fusion welded joints in metallic materials. It applies to the joints of plates and pipes. Besides its conventional meaning, "pipe", as used in this International Standard, covers other cylindrical bodies such as tubes, penstocks, boiler drums, and pressure vessels.
NOTE This part of ISO 17636 complies with EN 14784-2.[6]
This part of ISO 17636 specifies the requirements for digital radiographic X- and gamma-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the welded joints of metallic plates and tubes for the detection of imperfections.
Digital detectors provide a digital grey value (GV) image which can be viewed and evaluated using a computer. This part of ISO 17636 specifies the recommended procedure for detector selection and radiographic practice. Selection of computer, software, monitor, printer and viewing conditions are important, but are not the main focus of this part of ISO 17636. The procedure specified in this part of ISO 17636 provides the minimum requirements for radiographic practice which permit exposure and acquisition of digital radiographs with equivalent sensitivity for detection of imperfections as film radiography, as specified in ISO 17636-1.
This part of ISO 17636 does not specify acceptance levels for any of the indications found on the digital radiographs.
If contracting parties apply lower test criteria, it is possible that the quality achieved is significantly lower than when this part of ISO 17636 is strictly applied.
Document History