DIN 58141-7

Measurement of fiber optic elements - Part 7: Determination of tensile load of fiber optic cables; Text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 July 2013
Status: active
Page Count: 13
ICS Code (Fibres and cables): 33.180.10
scope:

This standard is applicable for measurement of fiber optic light guide cables with glass for image and data transmission (distances up to 100 m) as well as for transmission of light and optical radiation in the near infrared and ultraviolet spectral range. The application of this standard is limited to light guide cables with fiber bundles containing at least 50 fibers.

The standard is not applicable for fiber optic components and products intended for telecommunication and data transmission over distances > 100 m.

The purpose of this standard is to define a uniform method for determining tensile load capacity of fiber optic cables.

Document History

DIN 58141-7
July 1, 2013
Measurement of fiber optic elements - Part 7: Determination of tensile load of fiber optic cables; Text in German and English
This standard is applicable for measurement of fiber optic light guide cables with glass for image and data transmission (distances up to 100 m) as well as for transmission of light and optical...
August 1, 2012
Measurement of fiber optic elements - Part 7: Determination of tensile load of fiber optic cables; Text in German and English
A description is not available for this item.

References

Advertisement