DIN 58141-4

Measurement of fiber optic elements - Part 4: Determination of diameters and thicknesses of optical fibers; Text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 August 2014
Status: active
Page Count: 13
ICS Code (Fibres and cables): 33.180.10
scope:

This standard is applicable for measurement of optical fibers for image and data transmission (distances up to 100 m) as well as for transmission of light and optical radiation in the near infrared and ultraviolet spectral range.

The standard is not applicable for fiber optic components and products intended for telecommunication and data transmission over distances > 100 m.

The purpose of this standard is to define a uniform method for determining the total diameter of an optical fiber (including tight and loosely applied coatings) as well as core diameter, cladding diameter, and layer thickness of inner and outer coating layers, respectively.

Document History

DIN 58141-4
August 1, 2014
Measurement of fiber optic elements - Part 4: Determination of diameters and thicknesses of optical fibers; Text in German and English
This standard is applicable for measurement of optical fibers for image and data transmission (distances up to 100 m) as well as for transmission of light and optical radiation in the near infrared...
October 1, 2013
Measurement of fiber optic elements - Part 4: Determination of diameters and thicknesses of optical fibers; Text in German and English
A description is not available for this item.

References

Advertisement