ISO 22839
Intelligent transport systems - Forward vehicle collision mitigation systems - Operation, performance, and verification requirements
| Organization: | ISO |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Other road vehicle systems): | 43.040.99 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard specifies the concept of operation, minimum functionality, system requirements, system interfaces, and test methods for Forward Vehicle Collision Mitigation Systems (FVCMS). It specifies the behaviours that are required for FVCMS, and the system test criteria necessary to verify that a given implementation meets the requirements of this International Standard. Implementation choices are left to system designers, wherever possible.
FVCMS mitigate rear-end collisions. By reducing the collision energy, FVCMS reduce the degree of property damage, personal injury, or the likelihood of fatality. They supplement crashworthiness systems such as airbags, seatbelts and other energy-absorbing systems by reducing the impact energy that must be isolated from the occupants. By automatically activating collision mitigation braking after a Collision Warning occurs, FVCMS assist in slowing the vehicle when a collision is likely. While collision avoidance is not required, this International Standard permits collision avoidance to be attempted by a system that conforms to FVCMS. Responsibility for the safe operation of the vehicle remains with the driver.
With the exceptions of single-track vehicles and trucks with dual or triple trailers, FVCMS are for use on road vehicles intended for public and non-public roadways. These systems are not intended for off-road use.
Document History