CSA - CAN/CSA-ISO/IEC 10164-10-97

Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 68
ICS Code (Application layer): 35.100.70
scope:

This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for the purpose of systems management as defined in CCITT Rec. X.700 I ISO/IEC 7498-4. This Recommendation I International Standard defines the usage metering function and consists of service and generic definitions. It is positioned in the application layer of ITU-T Rec. X.200 I ISO/IEC 7498-1 and is defined according to the model provided by ISO/IEC 9545. The role of systems management functions is described by CCITT Rec. X.701 I ISO/IEC 10040.

This Recommendation I International Standard:

- establishes user requirements for service definitions needed to support the usage metering function;

- establishes models that relate the service provided by this function to the user requirements;

- defines the service provided by the function;

- specifies the protocol that is necessary in order to provide this service;

- defines the relationships between the service and the operations and notifications for usage metering managed objects;

- defines the relationships with other Systems Management functions;

- specifies conformance requirements;

- defines generic managed object classes, packages, attributes, operations types and notification types, documented in accordance with guidelines for the definition of managed objects;

- specifies compliance requirements placed upon other standards which make use of these generic definitions.

This Recommendation I International Standard neither defines nor specifies:

- the interactions which are the consequence of the use of usage metering facilities;

- connection establishment or authorization requirements for the use of these facilities;

- which usage metering attributes, management operations and notifications are to be incorporated when defining accounting for the use of specific OSI resources or other resources;

- any procedures for the subsequent use of usage data, whether gathered from a usage metering data object or a log; in particular, procedures for using this data for filing, auditing, correlation or for combining usage data are excluded;

- the process by which usage data, gathered from a managed object, are used to form usage metering records in a log;

- the usage gathering process within the accountable resource;

- the charging process and the billing process

Document History

Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Open Systems Interconnection — Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 1997
Information Technology - Open Systems Interconnection - Systems Management: Usage Metering Function for Accounting Purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
CAN/CSA-ISO/IEC 10164-10-97
February 1, 1997
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
January 1, 1997
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...

References

Advertisement