CSA - CAN/CSA-ISO/IEC 10164-10-97 AMD 1

Information technology — Open Systems Interconnection — Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 114
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to ISO/IEC 10164-10:1995 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 33, Distributed application services, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.742/Amd.1.

Document History

Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 10164-10-97 AMD 1
December 1, 2006
Information technology — Open Systems Interconnection — Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 1997
Information Technology - Open Systems Interconnection - Systems Management: Usage Metering Function for Accounting Purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
February 1, 1997
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
January 1, 1997
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...

References

Advertisement