CSA ISO/IEC 10164-10
Information technology - Open Systems Interconnection - Systems Management: Usage metering function for accounting purposes
| Organization: | CSA |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for the purpose of systems management as defined in CCITT Rec. X.700 I ISO/IEC 7498-4. This Recommendation I International Standard defines the usage metering function and consists of service and generic definitions. It is positioned in the application layer of ITU-T Rec. X.200 I ISO/IEC 7498-1 and is defined according to the model provided by ISO/IEC 9545. The role of systems management functions is described by CCITT Rec. X.701 I ISO/IEC 10040.
This Recommendation I International Standard:
- establishes user requirements for service definitions needed to support the usage metering function;
- establishes models that relate the service provided by this function to the user requirements;
- defines the service provided by the function;
- specifies the protocol that is necessary in order to provide this service;
- defines the relationships between the service and the operations and notifications for usage metering managed objects;
- defines the relationships with other Systems Management functions;
- specifies conformance requirements;
- defines generic managed object classes, packages, attributes, operations types and notification types, documented in accordance with guidelines for the definition of managed objects;
- specifies compliance requirements placed upon other standards which make use of these generic definitions.
This Recommendation I International Standard neither defines nor specifies:
- the interactions which are the consequence of the use of usage metering facilities;
- connection establishment or authorization requirements for the use of these facilities;
- which usage metering attributes, management operations and notifications are to be incorporated when defining accounting for the use of specific OSI resources or other resources;
- any procedures for the subsequent use of usage data, whether gathered from a usage metering data object or a log; in particular, procedures for using this data for filing, auditing, correlation or for combining usage data are excluded;
- the process by which usage data, gathered from a managed object, are used to form usage metering records in a log;
- the usage gathering process within the accountable resource;
- the charging process and the billing process
Document History