CSA - CAN/CSA-E432-2-98
Safety specifications for incandescent lamps - Part 2: Tungsten Halogen Lamps for Domestic and Similar General Lighting Purposes
| Organization: | CSA |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This part of IEC 432 specifies the safety and the related interchangeability requirements of tungsten halogen lamps for general lighting service. II covers those tungsten halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 432-1, but for which the safety and interchangeability requirements are treated by this standard in conjunction with lEC 432-1. These tungsten halogen lamps have the following characteristics:
- rated wattage up to and including 250 W;
- rated voltage of 50 V to 250 V inclusive;
- outer envelopes with various finishes and bulb shapes as designated in JEC 887;
- caps B15d, B22d, E12, E14, E17, E26, E26d, E26/50x39, E27, or E27/51x39;
- B15d capped lamps, without outer envelope.
NOTES
1 There is no implication that a tungsten halogen lamp used as a substitute for an incandescent tungsten filament lamp would use the same bulb shape as the original incandescent lamp.
2 There are two variations of E26 caps which are not fully compatible. E26/24 caps are used in North America and E26125 caps used in Japan.
This standard is intended to be read in conjunction with those sections of lEC 432-1 to which reference is made.
Document History