DLA - SMD-5962-12225

MICROCIRCUIT, DIGITAL, MEMORY, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 280,000 EQUIVALENT ASIC GATES, WITH INDEPENDENT SRAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 May 2013
Status: inactive
Page Count: 36
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 14, 2018
MICROCIRCUIT, DIGITAL, MEMORY, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 280,000 EQUIVALENT ASIC GATES, WITH INDEPENDENT SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 10, 2014
MICROCIRCUIT, DIGITAL, MEMORY, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 280,000 EQUIVALENT ASIC GATES, WITH INDEPENDENT SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 9, 2013
MICROCIRCUIT, DIGITAL, MEMORY, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 280,000 EQUIVALENT ASIC GATES, WITH INDEPENDENT SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-12225
May 22, 2013
MICROCIRCUIT, DIGITAL, MEMORY, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 280,000 EQUIVALENT ASIC GATES, WITH INDEPENDENT SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement