DLA - SMD-5962-91523 REV C

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 May 2013
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 21, 2018
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-91523 REV C
May 13, 2013
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 3, 2004
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
A description is not available for this item.
September 8, 2000
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 16, 1994
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement