DLA - SMD-5962-91523

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 March 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SG7820A Voltage regulator, fixed 20 V

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style U See figure 1 3 To-257 flange mounted with isolated tab X See figure 1 3 TO-39 can Y See figure 1 2 TO-3 can Z MBFM4-P2 2 TO-66 can

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage: Operating or output shorted to ground . . . . . . . . . 35 V dc Transient . . . . . . . . . . . . . . . . . . . . . . . 50 V dc 2/ Output current (IO) Case X . . . . . . . . . . . . . . . . . . . . . . . . . 0.5 A Cases U, Y and Z . . . . . . . . . . . . . . . . . . . . 1.5 A Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Power dissipation (PD): TC = +25°C: Case X . . . . . . . . . . . . . . . . . . . . . . . . 2 W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 20 W Cases U and Z . . . . . . . . . . . . . . . . . . . . . 15 W TA = +25°C: Case X . . . . . . . . . . . . . . . . . . . . . . . . 1.0 W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 4.3 W Cases U and Z . . . . . . . . . . . . . . . . . . . . . 3.0 W Thermal resistance, junction-to-case (ΘJC): Case U . . . . . . . . . . . . . . . . . . . . . . . . . 4.2°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . 15°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . 3°C/W Case Z . . . . . . . . . . . . . . . . . . . . . . . . . 6°C/W Thermal resistance, junction-to-ambient (ΘJA): Case X . . . . . . . . . . . . . . . . . . . . . . . . . 120°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . 35°C/W Cases U and Z . . . . . . . . . . . . . . . . . . . . . . 42°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C

Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C Input voltage range (VIN) . . . . . . . . . . . . . . . . . +16.5 V dc to +50 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 21, 2018
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 13, 2013
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 3, 2004
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
A description is not available for this item.
September 8, 2000
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-91523
March 16, 1994
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, 20 V FIXED, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement