CSA ISO/IEC 10035-2

Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 February 2001
Status: active
Page Count: 16
ICS Code (Application layer): 35.100.70
scope:

This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant requirements, and in accordance with the relevant guidance given in ITU-T Rec. X.296 I ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation I International Standard.

The supplier of an implementation which is claimed to conform to ITU-T Rec. X.237 I ISO/IEC 10035-1 is required to complete a copy of the PICS proforma provided in Annex A, and is required to provide the information necessary to identify both the supplier and the implementation

Document History

CSA ISO/IEC 10035-2
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant...
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant...
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation | International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 | ISO/IEC 10035-1 in compliance with the relevant...
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISOLIEC 10035-l in compliance with the relevant...
January 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 1 (X)35-1 in compliance with the relevant...
Advertisement