CSA - ISO/IEC 10035-2-01
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | CSA |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant requirements, and in accordance with the relevant guidance given in ITU-T Rec. X.296 I ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation I International Standard.
The supplier of an implementation which is claimed to conform to ITU-T Rec. X.237 I ISO/IEC 10035-1 is required to complete a copy of the PICS proforma provided in Annex A, and is required to provide the information necessary to identify both the supplier and the implementation.
Document History