CSA - ISO/IEC 10035-2-01

Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma

inactive
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 16
scope:

This Recommendation | International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 | ISO/IEC 10035-1 in compliance with the relevant requirements, and in accordance with the relevant guidance given in ITU-T Rec. X.296 | ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation | International Standard.

The supplier of an implementation which is claimed to conform to ITU-T Rec. X.237 | ISO/IEC 10035-1 is required to complete a copy of the PICS proforma provided in Annex A, and is required to provide the information necessary to identify both the supplier and the implementation  

Document History

February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant...
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 10035-1 in compliance with the relevant...
ISO/IEC 10035-2-01
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation | International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 | ISO/IEC 10035-1 in compliance with the relevant...
February 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISOLIEC 10035-l in compliance with the relevant...
January 1, 2001
Information Technology - Open Systems Interconnection - Connectionless Protocol for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISO/IEC 1 (X)35-1 in compliance with the relevant...

References

Advertisement