MODUK - DEF STAN 81-55

Packaging of Mechanical Components

inactive
Organization: MODUK
Publication Date: 23 May 2013
Status: inactive
Page Count: 12
scope:

This standard specifies the requirement for the packaging of mechanical components to Military Levels P, N and J. 

This standard covers only components with a minimum fragility factor of 100 gn and Primary Packaged Quantities (PPQ's) that are single, multiple, kits or sets, up to and including 5 kg mass. 

Typical items covered by this standard are:

Brackets, bolts, bosses, bushes, caps, catches, cases, cleats, clips fasteners, collars, covers, decal transfers, gears, hand tools, leavers, nails, nuts, pins, plates, retaining rings, retaining bands, rings, rivets, screws, screw thread inserts, shafts, shims, spacers, spindles, springs, studs, tacks, washers and webbing straps.

Document History

July 28, 2021
Packaging of Mechanical Components & Items
This standard specifies requirements for packaging of similar Mechanical components or Items including ancillary items / accessories, to a Military Level, e.g., P, N, and J as stated. Each Annex has...
February 14, 2017
Packaging of Mechanical Components & Items
This standard specifies requirements for packaging of similar Mechanical components or Items including ancillary items / accessories, to a Military Level, e.g., P, N, and J as stated.  Each Annex...
DEF STAN 81-55
May 23, 2013
Packaging of Mechanical Components
This standard specifies the requirement for the packaging of mechanical components to Military Levels P, N and J.  This standard covers only components with a minimum fragility factor of 100 gn and...
June 12, 2009
Packaging of Mechanical Components
A description is not available for this item.
June 6, 2003
Packaging of Mechanical Components
This standard specifies the requirements for the packaging of mechanical components to Military Levels P, N and J. This standard only covers components with a minimum fragility factor of 100 g, and...
January 1, 1996
Packaging of Mechanical Components
This Standard specifies the requirements for the packaging of mechanical components to Military Levels P and N. Only components with a minimum fragility factor of 100 g, and a Primary Packaged...
January 1, 1994
Packaging of Mechanical Components
This Standard specifies the requirements for the packaging of robust mechanical components to Military Levels P and N (equivalent to NATO levels 4, and 3 respectively). Only components with a...
February 12, 1987
Packaging of Mechanical Components
This INTERIM Standard specifies requirements for the military level packaging of mechanical components. It is applicable for Level L, Level P and Primary Standard requirements complying with Def Stan...

References

Advertisement