MODUK - DEF STAN 81-55
Packaging of Mechanical Components
| Organization: | MODUK |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This Standard specifies the requirements for the packaging of robust mechanical components to Military Levels P and N (equivalent to NATO levels 4, and 3 respectively).
Only components with a minimum fragility factor of 100 g, and a Primary Packaged Quantity of up to 5 kg mass are covered.
Typical items covered by this Standard are:
(a) bolts , nuts, screw thread inserts , studs and washers;
(b) brackets, cases and covers;
(c) bushes, collars and spacers;
(d) catches, cleats, clips, fasteners and retaining rings;
(e) gears;
(f) pins, rivets , shafts and spindles;
(g) plates and decal transfers;
(h) springs;
Document History