MODUK - DEF STAN 81-11
Cartons, Fibreboard, Fixed Joint, Kraft-Lined Chipboard
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 8 September 2006 |
| Status: | inactive |
| Page Count: | 10 |
Document History
DEF STAN 81-11
September 8, 2006
Cartons, Fibreboard, Fixed Joint, Kraft-Lined Chipboard
A description is not available for this item.
February 18, 2000
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
This Standard specifies both the materials and the manufacturing requirements for five carton styles used for the packaging of Service equipment up to 55 kg mass maximum.
NOTE: Information on the...
August 29, 1979
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
a.This Standard relates to cartons for use ln packaging supplies for the Services. It is a manufacturing specification only and contains no information A on the use of the cartons in package design;...
January 1, 1979
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
a. This Standard relates to cartons for use in packaging supp1ies for the Services. It is a manufacturing specification only and contains no information on the use of the·cartons in package design;...