MODUK - DEF STAN 81-11

Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard

inactive
Organization: MODUK
Publication Date: 29 August 1979
Status: inactive
Page Count: 11
scope:

a.This Standard relates to cartons for use ln packaging supplies for the Services. It is a manufacturing specification only and contains no information A on the use of the cartons in package design; this is included in Def Stan 81-41 'Packaging of 'Defence materiel, Part 2: Design'.

b.The cartons are classified by style according to the form of construction. There are five styles as follows:

Style 1 (International fibreboard case code (IFCC) number 0204) with inner and outer closure flaps butting.

Style 2 (International fibreboard case code (IFCC) number 0201) with outer closure flaps only butting.

Style 3 (International fibreboard case code (IFCC) number 0203) with outer closure flaps overlapping fully.

Style 3A (International fibreboard case code (IFCC) number 0202) with outer closure flaps overlapping partially,

Style 4 (International fibreboard case code (IFCC) number 0201/0502) with sleeve.

The styles are shown in the Annex.

C. There are two classes of carton according to the grade of board from which they are manufactured, Class A and Class B.

Document History

September 8, 2006
Cartons, Fibreboard, Fixed Joint, Kraft-Lined Chipboard
A description is not available for this item.
February 18, 2000
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
This Standard specifies both the materials and the manufacturing requirements for five carton styles used for the packaging of Service equipment up to 55 kg mass maximum. NOTE: Information on the...
DEF STAN 81-11
August 29, 1979
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
a.This Standard relates to cartons for use ln packaging supplies for the Services. It is a manufacturing specification only and contains no information A on the use of the cartons in package design;...
January 1, 1979
Cartons, Fibreboard, Fixed Joint, Kraft Lined Chipboard
a. This Standard relates to cartons for use in packaging supp1ies for the Services. It is a manufacturing specification only and contains no information on the use of the·cartons in package design;...

References

Advertisement