CSA/AM - ANSI Z83.8/CSA 2.6
Gas Unit Heaters, Gas Packaged Heaters, Gas Utility Heaters and Gas-Fired Duct Furnaces
| Organization: | CSA/AM |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 220 |
scope:
This standard applies to newly produced gas fired-duct furnaces, packaged heaters and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up to and including 400,000 Btu/hr (117.2 kW) constructed entirely of new, unused parts and materials:
a. For use with natural gas with inlet gas pressures up to and including 5.0 psi (34.5 kPa); unit heaters, packaged heaters and duct furnace with burners having inputs rates over 400,000 Btu/hr (117 228 kW) may have higher inlet pressures.
b. For use with liquefied petroleum gases; and
c. Convertible for use with natural gas and liquefied petroleum gases, when provision is made for the conversion from one gas to the other.
Document History