CSA/AM - ANSI Z83.8-1990

Gas Unit Heaters Fourteenth Edition

inactive
Organization: CSA/AM
Publication Date: 1 January 1990
Status: inactive
Page Count: 107
scope:

PREFACE

This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas unit heaters. It is the result of years of experience in the manufacture, testing, installation, maintenance, inspection and research on unit heaters designed for utilization of gas. There are risks of injury to persons inherent in some appliances that, if completely eliminated, would defeat the utility of the appliance. The provisions in this standard are intended to reduce such risks while retaining the normal function of the appliance.

Nothing in this standard is to be considered in any way indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of gas unit heaters, the construction and performance of witch may exceed the various provisions specified herein. In its preparation, full recognition has been given to possibilities of improvement through ingenuity of design. As progress takes place, revisions may become necessary. When they are believed desirable, recommendations should be forwarded to the Chairman of Accredited Standards Committee Z83, 8501 East Pleasant Valley Road, Cleveland, Ohio 44131.

Safe and satisfactory operation of a gas unit heater depends to a great extent upon its proper installation, and it should be installed in accordance with the National Fuel Gas Code, ANSI Z223.1; Manufacturer's installation instruction; and local municipal codes.

Document History

January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
April 1, 2013
Standard for gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
July 1, 2009
Gas Unit Heaters And Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2931 KW) constructed entirely of new, unused parts and...
January 1, 2009
Gas Unit Heaters, Gas Packaged Heaters, Gas Utility Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2009
Gas Unit Heaters, Gas Packaged Heaters, Gas Utility Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters, utility heaters with inputs up to and including 400,000 Btu/hr (117 228 W), and unit heaters with input rates up to...
February 1, 2006
Gas Unit Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2931 KW) constructed entirely of new, unused parts and...
November 1, 2004
Gas Unit Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 KW) constructed entirely of new, unused parts and...
Gas Unit Heater and Gas-Fired Duct Furnaces
A description is not available for this item.
July 1, 2002
Gas Unit Heater and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 KW) constructed entirely of new, unused parts and...
November 1, 2000
Addenda to Z83.8-1996 Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas Unit Heater and Gas-Fired Duct Furnaces, ANSI 283.8-1996 CGA 2.6496, and Addenda Z83.8a-1998 CGA 2.6a-M98,...
April 1, 1998
Addenda to Z83.8-1996 Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas Unit Heater and Gas-Fired Duct Furnacest, ANSI Z83.8-1996, and supersede Corresponding standards therein....
January 1, 1996
Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired duct furnaces. It is the result of years of...
January 1, 1992
Gas Unit Heaters
A description is not available for this item.
ANSI Z83.8-1990
January 1, 1990
Gas Unit Heaters Fourteenth Edition
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas unit heaters. It is the result of years of experience in...
January 1, 1990
Gas Unit Heaters
PREFACE The standards set forth herein apply to the fourteenth edition of the Standard for Gas Unit Heaters, ANSI 283.8-1989, and supersede corresponding standards therein. Following their...
January 1, 1985
GAS UNIT HEATERS THIRTEENTH EDITION; ADDENDA Z83.8A - 1986, ADDENDA Z83.8B - 1989
PREFACE The standards set forth herein apply to the thirteenth edition of the Standard for Gas Unit Heaters, ANSI 83.8-1985, and supersede corresponding standards therein. Following their...

References

Advertisement