CSA/AM - ANSI Z83.8/CSA 2.6

Addenda to Z83.8-1996 Gas Unit Heater and Gas-Fired Duct Furnaces

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 November 2000
Status: inactive
Page Count: 17
scope:

PREFACE

The standards set forth herein apply to the first edition of the Standard for Gas Unit Heater and Gas-Fired Duct Furnaces, ANSI 283.8-1996 CGA 2.6496, and Addenda Z83.8a-1998 CGA 2.6a-M98, and supersede corresponding standards therein. Following their preparation by the supervising subcommittee, they were accepted by ANSI and the Interprovincial Gas Advisory Council and subsequently approved.

NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.

Document History

January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2016
Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
April 1, 2013
Standard for gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
July 1, 2009
Gas Unit Heaters And Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2931 KW) constructed entirely of new, unused parts and...
January 1, 2009
Gas Unit Heaters, Gas Packaged Heaters, Gas Utility Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up...
January 1, 2009
Gas Unit Heaters, Gas Packaged Heaters, Gas Utility Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces, packaged heaters, utility heaters with inputs up to and including 400,000 Btu/hr (117 228 W), and unit heaters with input rates up to...
February 1, 2006
Gas Unit Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2931 KW) constructed entirely of new, unused parts and...
November 1, 2004
Gas Unit Heaters and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 KW) constructed entirely of new, unused parts and...
Gas Unit Heater and Gas-Fired Duct Furnaces
A description is not available for this item.
July 1, 2002
Gas Unit Heater and Gas-Fired Duct Furnaces
This standard applies to newly produced gas fired-duct furnaces and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 KW) constructed entirely of new, unused parts and...
ANSI Z83.8/CSA 2.6
November 1, 2000
Addenda to Z83.8-1996 Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas Unit Heater and Gas-Fired Duct Furnaces, ANSI 283.8-1996 CGA 2.6496, and Addenda Z83.8a-1998 CGA 2.6a-M98,...
April 1, 1998
Addenda to Z83.8-1996 Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas Unit Heater and Gas-Fired Duct Furnacest, ANSI Z83.8-1996, and supersede Corresponding standards therein....
January 1, 1996
Gas Unit Heater and Gas-Fired Duct Furnaces
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired duct furnaces. It is the result of years of...
January 1, 1992
Gas Unit Heaters
A description is not available for this item.
January 1, 1990
Gas Unit Heaters Fourteenth Edition
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas unit heaters. It is the result of years of experience in...
January 1, 1990
Gas Unit Heaters
PREFACE The standards set forth herein apply to the fourteenth edition of the Standard for Gas Unit Heaters, ANSI 283.8-1989, and supersede corresponding standards therein. Following their...
January 1, 1985
GAS UNIT HEATERS THIRTEENTH EDITION; ADDENDA Z83.8A - 1986, ADDENDA Z83.8B - 1989
PREFACE The standards set forth herein apply to the thirteenth edition of the Standard for Gas Unit Heaters, ANSI 83.8-1985, and supersede corresponding standards therein. Following their...

References

Advertisement