CSA - CAN/CSA-ISO/IEC 13818-6:02 AMD 2

Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 13
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 3.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this Amendment may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to International Standard ISO/IEC 13818-6:1998 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information.

 

Document History

Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Introduction The MPEG-2 Transport System Target Decoder (T-STD) buffer model is defined for the Synchronized Download protocol. The buffer model includes a secondary multiplexing stage based on the...
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 6: Extensions for DSM-CC
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Introduction The MPEG-2 Transport System Target Decoder (T-STD) buffer model is defined for the Synchronized Download protocol. The buffer model includes a secondary multiplexing stage based on the...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
July 1, 2003
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
March 1, 2002
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
March 1, 2002
Information technology Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
March 1, 2002
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
A description is not available for this item.
CAN/CSA-ISO/IEC 13818-6:02 AMD 2
March 1, 2002
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2002
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
Advertisement