CSA - CAN/CSA-ISO/IEC 13818-6-02
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 581 |
scope:
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a mechanism to manage network and application resources through the concept of a Session, an associated collection of resources required to deliver a Service. The Session complements a "Service Domain", a collection of interfaces to browse and select services, and control the delivery of bit streams.
DSM-CC defines the syntax and semantics for a set of User-to-Network and User-to-User protocols:
- DSM-CC Message Header l U-N Configuration messages
- U-N Session messages and flow diagrams for Session and Resource management
- U-N Download messages
- U-N Switched Digital Broadcast Channel Change Protocol
- U-N Pass Thru messages
- The transport of DSM-CC U-N messages using ISO/IEC 13818-1.
- The transport of generic IP messages using DSM-CC sections and ISO/IEC 138 18- 1, clause 9
- U-U Remote Procedure Call
- U-U Session interface
- U-U Download interface
- U-U Object Carousel interface
- U-U Local Object interface
- U-U Stream Descriptors
Document History