CSA - CAN/CSA-ISO/IEC 13818-6C-02

Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol

inactive
Organization: CSA
Publication Date: 1 July 2003
Status: inactive
Page Count: 9
ICS Code (Information coding): 35.040
scope:

Introduction

The MPEG-2 Transport System Target Decoder (T-STD) buffer model is defined for the Synchronized Download protocol. The buffer model includes a secondary multiplexing stage based on the table_id_extension field of the DSMCC section structure. The secondary multiplexing stage allows multiple data modules of a single program element to be independently synchronized.

A secondary channel is referenced as a data module channel. The table_id_extension field conveys a copy of the moduleId of the data module. Each data module channel is identified by the moduleId value shared by all data modules conveyed in this data module channel.

The primary, conventional multiplexing stage uses the MPEG-2 Transport Stream packet's PID value to forward the packet payloads to their respective smoothing buffer. The payloads of the Transport Stream packets are all portions of DSM-CC sections of a program element of stream_type value 0x14. The DSM-CC sections convey Download Control messages or Download Data messages. Download control messages are conveyed in sections with table_id value 0x3B while Download Data messages are conveyed in sections with table_id value 0x3C. The section_number field identifies the block number of the data module conveyed in the section. The payloads of the DSM-CC section sharing the same table_id, table_id_extension and version_number field values are re-assembled in-order in the receiver to reconstruct the synchronized data modules.

Document History

CAN/CSA-ISO/IEC 13818-6C-02
July 1, 2003
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Introduction The MPEG-2 Transport System Target Decoder (T-STD) buffer model is defined for the Synchronized Download protocol. The buffer model includes a secondary multiplexing stage based on the...
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 6: Extensions for DSM-CC
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Introduction The MPEG-2 Transport System Target Decoder (T-STD) buffer model is defined for the Synchronized Download protocol. The buffer model includes a secondary multiplexing stage based on the...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
July 1, 2003
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 3: Transport buffer model in support of synchronized user-to-network download protocol
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
March 1, 2002
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
March 1, 2002
Information technology Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
March 1, 2002
Information technology — Generic coding of moving pictures and associated audio information — Part 6: Extensions for DSM-CC AMENDMENT 1 Additions to support data broadcasting
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 6: Extensions for DSM-CC AMENDMENT 2: Additions to support synchronized download services, opportunistic data services and resource announcement in broadcast and interactive services
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2002
Information technology Generic coding of moving pictures and associated audio information Part 6: Extensions for DSM-CC
The concepts and protocols of this part of ISO/IEC 138 18 (DSM-CC) provide the general capability to browse, select, download, and control a variety of bit stream types. DSM-CC also provides a...
Advertisement