RTCA DO-300

Minimum Operational Performance Standards (MOPS) for Traffic Alert and Collision Avoidance System II (TCASII) Hybrid Surveillance

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 20 March 2013
Status: active
Page Count: 230
scope:

This document provides the Minimum Operational Performance Standards for a TCAS which utilizes Hybrid Surveillance. Hybrid Surveillance specifies the judicious use of ADS-B data for surveillance of other aircraft thereby reducing TCAS utilization of the 1030 MHz and 1090 MHz air traffic control channels. TCAS compliant with this version of DO-300 will utilize a significantly smaller portion of the 1030 MHz and 1090 MHz channels than TCAS compliant to only DO-185B or to the previous version of DO-300. The motivation for this MOPS was to reduce TCAS use of the 1090 MHz channel as ADS-B utilization of this channel increases.

Document History

December 15, 2015
Minimum Operational Performance Standards (MOPS) for Traffic Alert and Collision Avoidance System II (TCAS II) Hybrid Surveillance Change 2
Executive Summary Change 2 to DO-300 provides additional requirements to help prevent spurious Resolution Advisories during transitions from passive to active surveillance. The change includes: 1....
December 15, 2015
Minimum Operational Performance Standards (MOPS) for Traffic Alert and Collision Avoidance System II (TCAS II) Hybrid Surveillance Change 1
FOREWORD This report was prepared by Special Committee 147 (SC-147) and approved by the RTCA Program Management Committee (PMC) on December 15, 2015. RTCA, Incorporated is a not-for-profit...
RTCA DO-300
March 20, 2013
Minimum Operational Performance Standards (MOPS) for Traffic Alert and Collision Avoidance System II (TCASII) Hybrid Surveillance
This document provides the Minimum Operational Performance Standards for a TCAS which utilizes Hybrid Surveillance. Hybrid Surveillance specifies the judicious use of ADS-B data for surveillance of...
December 13, 2006
Minimum Operational Performance Standards (MOPS) for Traffic Alert and Collision Avoidance System II (TCAS II) Hybrid Surveillance
A description is not available for this item.

References

Advertisement