CSA - CAN/CSA-C22.2 NO. 144-M91

Ground Fault Circuit Interrupters

inactive
Organization: CSA
Publication Date: 1 October 1991
Status: inactive
Page Count: 96
scope:

This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard C22.l, Canadian Electrical Code, Part I, in order to automatically deenergize some part of an electrical installation.

This Standard includes provisions for Class A GFCIs, the use of which for protection from electric shock is specified in the Rules of CSA Standard C22.1, Canadian Electrical Code, Part I.

This Standard applies also to GFCIs other than Class A.

This Standard includes minimum requirements for the function, construction and performance of interrupters.

Document History

October 31, 1991
Ground Fault Circuit Interrupters: Industrial Products
General General requirements applicable to this Standard are given in CSA Standard CAN/CSA-C22.2 No. 0, General Requirements--Canadian Electrical Code, Part II. Unless otherwise specified herein,...
CAN/CSA-C22.2 NO. 144-M91
October 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters: Industrial Products
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters: Industrial Products
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...

References

Advertisement