CSA - CAN/CSA-C22.2 NO. 144-M91
Ground Fault Circuit Interrupters: Industrial Products
| Organization: | CSA |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 68 |
scope:
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard C22.1, Canadian Electrical Code, Part I , in order to automatically deenergize some part of an electrical installation.
This Standard includes provisions for Class A GFCIs, the use of which for protection from electric shock is specified in the Rules of CSA Standard C221, Canadian Electrical Code, Part I
This Standard applies also to GFCIs other than Class A.
This Standard includes minimum requirements for the function, construction and performance of interrupters.
Document History