CSA - CAN/CSA-C22.2 NO. 144-M91

Ground Fault Circuit Interrupters: Industrial Products

inactive
Organization: CSA
Publication Date: 31 October 1991
Status: inactive
Page Count: 94
scope:

General

General requirements applicable to this Standard are given in CSA Standard CAN/CSA-C22.2 No. 0, General Requirements--Canadian Electrical Code, Part II.

Unless otherwise specified herein, where reference is made to other publications such reference shall be considered to refer to the latest edition and any revisions thereto approved by the organization issuing that publication.

Document History

CAN/CSA-C22.2 NO. 144-M91
October 31, 1991
Ground Fault Circuit Interrupters: Industrial Products
General General requirements applicable to this Standard are given in CSA Standard CAN/CSA-C22.2 No. 0, General Requirements--Canadian Electrical Code, Part II. Unless otherwise specified herein,...
October 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non—hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters: Industrial Products
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...
January 1, 1991
Ground Fault Circuit Interrupters: Industrial Products
This Standard applies to ground fault circuit interrupters (GFCIs) intended for installation in non-hazardous locations at nominal system voltages of 600 V and less, in accordance with CSA Standard...

References

Advertisement