CSA - CAN/CSA-ISO/IEC 11694-6:06

Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 24
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.

Document History

January 1, 2015
Identification cards — Optical memory cards — Linear recording method — Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
January 1, 2015
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
CAN/CSA-ISO/IEC 11694-6:06
December 1, 2006
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.
December 1, 2006
Identification cards Optical memory cards Linear recording method Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.

References

Advertisement