CSA - CAN/CSA-ISO/IEC 11694-6:15
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
Document History
January 1, 2015
Identification cards — Optical memory cards — Linear recording method — Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
CAN/CSA-ISO/IEC 11694-6:15
January 1, 2015
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
December 1, 2006
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.
December 1, 2006
Identification cards Optical memory cards Linear recording method Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.