DLA - DESC-DWG-84194 REV B CANC NOTICE
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
inactive, Most Current
| Organization: | DLA |
| Publication Date: | 4 August 1995 |
| Status: | inactive |
| Page Count: | 1 |
Document History
DESC-DWG-84194 REV B CANC NOTICE
August 4, 1995
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
A description is not available for this item.
June 5, 1987
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
July 11, 1985
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
A description is not available for this item.