DLA - DESC-DWG-84194
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
inactive
| Organization: | DLA |
| Publication Date: | 11 July 1985 |
| Status: | inactive |
| Page Count: | 13 |
Document History
August 4, 1995
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
A description is not available for this item.
June 5, 1987
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
DESC-DWG-84194
July 11, 1985
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
A description is not available for this item.