DLA - DESC-DWG-84194 REV A
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4 PDT, HERMETICALLY SEALED (SIMILAR TO MIL-R-6106/28) (32 V DC MAXIMUM COIL VOLTAGE AT +85 DEG. C MAXIMUM)
| Organization: | DLA |
| Publication Date: | 5 June 1987 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes the requirements for a hermetically sealed electromechanical relay. This drawing provides a level of quality and reliability assurance for acquisition of relays in accordance with MIL-R-6106 except as specified herein (see 3.4). The relays supplied to this drawing shall be subjected to all the tests as specified for type I-ER relays in the group A table of MIL-R-6106 for a M level relay (see 4.2).
The complete part number shall be as shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M.... View More
Document History