CENELEC - EN 60598-2-8

Luminaires - Part 2-8: Particular requirements - Handlamps

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2013
Status: active
Page Count: 18
ICS Code (Luminaires): 29.140.40
scope:

This part of the IEC 60598 series specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light sources on supply voltages not exceeding 250 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Handlamps which can be fixed to a support by means of a wing screw, clip or magnet, and luminaires intended for inspection of the interior of barrels, are within the scope of this part of IEC 60598.

Document History

EN 60598-2-8
June 1, 2013
Luminaires - Part 2-8: Particular requirements - Handlamps
This part of the IEC 60598 series specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light...
May 1, 1997
Luminaires - Part 2: Particular requirements - Section 8: Handlamps
A description is not available for this item.
May 1, 1997
Luminaires Part 2: Particular Requirements Section 8: Handlamps
A description is not available for this item.
May 1, 1997
Luminaires - Part 2: Particular Requirements - Section 8: Handlamps
A description is not available for this item.
January 1, 1989
Luminaires Part 2: Particular Requirements Section Eight- Handlamps
A description is not available for this item.

References

Advertisement