ANSI C50.12

Requirements for Salient Pole Synchronous Generators and Condensers

inactive
Buy Now
Organization: ANSI
Publication Date: 1 January 1965
Status: inactive
Page Count: 14
scope:

The requirements for synchronous machines are covered by four American Standards as follows:

American Standard General Requirements for Synchronous Machines. C50.10-1965

American Standard Requirements for Synchronous Motors. C50.11-1965

American Standard Requirements for Salient Pole Synchronous Generators and Condensers, C50.12-1965

American Standard Requirements for Cylindrical Rotor Synchronous Generators, C50.13-1965

The requirements of this standard apply to all types and ratings of 60-cycle salient pole synchronous generators and condensers larger than 1 ¼ kva (kilovolt-amperes).

All requirements and definitions, except as specifically covered in this standard, shall be in accordance with American Standard C50.10-1965.

Document History

January 1, 1982
Requirements for Salient-Pole Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications
The requirements in this standard apply to all types of 60-hertz salient-pole synchronous generators and generator motors rated 5000 kVA (kilovolt amperes) and above to be used for hydraulic turbine...
ANSI C50.12
January 1, 1965
Requirements for Salient Pole Synchronous Generators and Condensers
The requirements for synchronous machines are covered by four American Standards as follows: American Standard General Requirements for Synchronous Machines. C50.10-1965 American Standard...

References

Advertisement