DSF/FprEN 3774-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard

inactive
Organization: DS
Status: inactive
Page Count: 13
scope:

This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C for ratings <= 15 A and - 55 °C to 90 °C for ratings > 15 A and at an altitude of 22 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action ""trip-free"" tripping. They will continue to function up to the short-circuit current.

Document History

August 4, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
July 9, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 ln - Part 004: UNC thread terminals - Product standard
This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 ln, UNC thread terminals, for use...
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 004: UNC thread terminals – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
DSF/FprEN 3774-004
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
Advertisement