DS/EN 3774-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 ln - Part 004: UNC thread terminals - Product standard

inactive
Organization: DS
Publication Date: 9 July 1999
Status: inactive
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 ln, UNC thread terminals, for use in aircraft electrical systems. Their operating temperatures are between -55oC and 125oC for rated currents equal or lower than 15 A and between -55oC and 90oC for rated currents higher than 15 A, at a maximum altitude of Z = 22 000 m. It shall be used together with EN 3774-001. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

August 4, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
DS/EN 3774-004
July 9, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 ln - Part 004: UNC thread terminals - Product standard
This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 ln, UNC thread terminals, for use...
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 004: UNC thread terminals – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
Advertisement