DS/EN 3774-004
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
| Organization: | DS |
| Publication Date: | 4 August 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C for ratings = 15 A and - 55 °C to 90 °C for ratings > 15 A and at an altitude of 22 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action 'trip-free' tripping. They will continue to function up to the short-circuit current.
Document History