DIN 929
Hexagon weld nuts
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies requirements for hexagon weld nuts with coarse metric threads from sizes M3 to M16 and with fine pitch metric threads with nominal diameters from 8 mm to 16 mm in product grade A.
According to DIN EN ISO 898-1, weld nuts specified in this standard are suitable for connection with bolts of property class < 8.8.
This standard does not apply to hexagon weld nuts with flange as specified in DIN EN ISO 21670.
Document History