DIN 929
Hexagon weld nuts
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This standard specifies requirements for sizes M3 to M16 coarse and fine pitch thread hexagon weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO 898-1. Hexagon weld nuts with flange are specified in DIN 977.
Document History
December 1, 2013
Hexagon weld nuts
This document specifies requirements for hexagon weld nuts with coarse metric threads from sizes M3 to M16 and with fine pitch metric threads with nominal diameters from 8 mm to 16 mm in product...
May 1, 2013
Hexagon weld nuts
This document specifies requirements for hexagon weld nuts with coarse metric threads from sizes M3 to M16 and with fine pitch metric threads with nominal diameters from 8 mm to 16 mm in product...
DIN 929
January 1, 2000
Hexagon weld nuts
This standard specifies requirements for sizes M3 to M16 coarse and fine pitch thread hexagon weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO...