SNV - SN EN ISO 21549-1
Health informatics - Patient healthcard data - Part 1: General structure
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This part of ISO 21549 defines a general structure for the different types of data to be defined in other parts of ISO 21549 using UML notation. ISO 21549 defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards, as defined by ISO/IEC 7810.
Document History
SN EN ISO 21549-1
August 1, 2013
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 defines a general structure for the different types of data to be defined in other parts of ISO 21549 using UML notation. ISO 21549 defines data structures held on patient...