DOD - SMD 5962-90958

MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 August 2013
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 16, 2018
MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-90958
August 22, 2013
MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 21, 2003
MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 30, 1996
MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 5, 1995
MICROCIRCUIT, LINEAR, JFET-INPUT, HIGH OUTPUT-DRIVE, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement