DLA - SMD-5962-96621

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 November 1995
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliabitity (device classes Q and M) and space application (device class V), and a choice of case outlines and Lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4011B Radiation hardened CMOS quad 2-input NAND gate 02 4012B Radiation hardened CMOS dual 4-input NAND gate 03 4023B Radiation hardened CMOS triple 3-input NAND gate 04 4011BN Radiation hardened CMOS quad 2-input NAND gate with neutron irradiated die 05 4012BN Radiation hardened CMOS dual 4-input NAND gate with neutron irradiated die 06 4023BN Radiation hardened CMOS triple 3-input NAND gate with neutron irradiated die

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C CDIP2-T14 14 Dual-in-line package X CDFP3-F14 14 Flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X", shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 Vdc DC input current, any one input . . . . . . . . . . . . . . . . . . . . . . ±l0 mA Device dissipation per output transistor . . . . . . . . . . . . . . . . . 100 mW Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Case C . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 24°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 30°C/W Thermal resistance, junction-to-ambient ΘJA): Case C . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 74°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 116°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . . . +175°C Maximum power dissipation at TA = +125°C (PD): 4/ Case C . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.68 W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.43 W

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . 3.0 V dc to +18 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . . . −55°C to +125°C Input voltage (VIN) . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V to VDD Output voltage (VOUT) . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V to VDD Radiation features: Total dose . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1 × 105 Rads (Si) Single event phenomenon (SEP) effective linear energy threshold, no upsets or latchup (see 4.4.4.5) . . . . . >75 MEV/cm2/mg) 5/ Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . . . . . . > 5 × 108 Rads(Si)/s 5/ Dose rate latch-up . . . . . . . . . . . . . . . . . . . . . . . . . . > 2 × 108 Rads(Si)/s 5/ Dose rate survivability . . . . . . . . . . . . . . . . . . . . . . . . > 5 × 1011 Rads(Si)/s 5/ Neutron irradiated (device types 04, 05, and 06) . . . . . . . . . . . . > 1 × 1014 neutrons/cm2

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 24, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device classes Q), space application (device class V) and for appropriate satellite and similar...
July 16, 2015
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
September 7, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
April 28, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 7, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
July 29, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-96621
November 27, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NAND GATES, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliabitity (device classes Q and M) and...

References

Advertisement