DLA - SMD-5962-90501 REV A

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 November 2006
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 1, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 25, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-90501 REV A
November 13, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 15, 1994
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement