DLA - SMD-5962-90501

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1994
Status: inactive
Page Count: 21
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA Levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC166 Eight-bit serial/parallel-in, serial-out shift register

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output current (IOUT) (per pin) - - - - - - - - - - - - - - - ±25 mA DC VCC or GND current (ICC, IGND) (per pin) - - - - - - - - - - ±50 mA Input clamp current (IIK) - - - - - - - - - - - - - - - - - - - ±20 mA Output clamp current (IOK) - - - - - - - - - - - - - - - - - - - ±20 mA Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - 500 mW 3/ Storage temperature range (TSTG) - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 v dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Case operating temperature range (TC)- - - - - - - - - - - - - - −55°C to +125°C Maximum low level input voltage (VIL): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 0.3 V dc VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - 0.9 V dc VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 1.2 V dc Minimum high level input voltage (VIH): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 1.5 V dc VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - 3.15 V dc VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 4.2 V dc Input rise and fall times (tr, tf): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 1000 ns 5/ VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - 400 ns Minimum high level output voltage (IOH)- - - - - - - - - - - - - −5.2 mA at VCC = 6.0 V Maximum low level output voltage (IOL) - - - - - - - - - - - - - +5.2 mA at VCC = 6.0 V

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 1, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 25, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 13, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90501
December 15, 1994
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT SERIAL/PARALLEL-IN, SERIAL-OUT SHIFT REGISTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement