DIN EN 3773-004

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 004: UNC thread terminals - Product standard; German and English version FprEN 3773-004:2013

inactive
Organization: DIN
Publication Date: 1 October 2013
Status: inactive
Page Count: 26
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C and at an altitude of 22 000 m max.

These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

December 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard; German and English version EN 3773-004:2014
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
DIN EN 3773-004
October 1, 2013
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 004: UNC thread terminals - Product standard; German and English version FprEN 3773-004:2013
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
August 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 004: UNC thread terminals; product standard; German version EN 3773-004:1999
A description is not available for this item.

References

Advertisement