DIN EN 3773-004
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard; German and English version EN 3773-004:2014
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C and at an altitude of 22 000 m max.
These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping.
They will continue to function up to the short-circuit current.
Document History