DIN EN 3773-004
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 004: UNC thread terminals; product standard; German version EN 3773-004:1999
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard; German and English version EN 3773-004:2014
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
October 1, 2013
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 004: UNC thread terminals - Product standard; German and English version FprEN 3773-004:2013
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
DIN EN 3773-004
August 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 004: UNC thread terminals; product standard; German version EN 3773-004:1999
A description is not available for this item.